Packaging
Tape & Reel (TR)
Bulk
Output Type
Transistor Driver
Transistor Driver
Function
Step-Up, Step-Up/Step-Down
Step-Up, Step-Down, Step-Up/Step-Down
Output Configuration
Positive, Isolation Capable
Positive
Topology
Boost, Buck, Flyback, Forward
Boost, Buck, Flyback, Forward Converter
Voltage - Supply (Vcc/Vdd)
7.6V ~ 30V
22V
Frequency - Switching
Up to 500kHz
400kHz ~ 1MHz
Duty Cycle (Max)
48%
100%
Synchronous Rectifier
No
Yes
Control Features
Frequency Control
Current Limit, Enable, Frequency Control, Ramp, Soft Start
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-CDIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
16-CDIP