Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ Texas Instruments UC1864J883B
UC1864J883B
Active
PMIC - DC DC Switching Controllers
Description:
SWITCHING CONTROLLER
Manufacturer:
Texas Instruments
Datasheet:
UC1864J883B Datasheet
History Price: $47.68000
In Stock: 31200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
UC1864J883B vs UC1573J
Part No
UC1864J883B
UC1573J
Category
PMIC - DC DC Switching Controllers
PMIC - DC DC Switching Controllers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Output Type
Transistor Driver
-
Function
Step-Up, Step-Up/Step-Down
-
Output Configuration
Positive
-
Topology
Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
-
Number of Outputs
2
-
Output Phases
1
-
Voltage - Supply (Vcc/Vdd)
22V
-
Frequency - Switching
50kHz ~ 500kHz
-
Duty Cycle (Max)
-
-
Synchronous Rectifier
No
-
Clock Sync
No
-
Serial Interfaces
-
-
Control Features
Soft Start
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-
Mounting Type
Through Hole
-
Package / Case
16-CDIP (0.300", 7.62mm)
-
Supplier Device Package
16-CDIP
-