UC2853AN-P
UC2853AN-P
Active
Description:  ANALG VOLT REG SWITCHING
Manufacturer:  Texas Instruments
Datasheet:   UC2853AN-P Datasheet
History Price: Active
In Stock: 7200
UC2853AN-P vs UC2874N-2
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Output Type
-
Transistor Driver
Function
-
Step-Down
Output Configuration
-
Positive
Topology
-
Buck
Number of Outputs
-
1
Output Phases
-
1
Voltage - Supply (Vcc/Vdd)
-
4.4V ~ 36V
Frequency - Switching
-
Up to 300kHz
Duty Cycle (Max)
-
100%
Synchronous Rectifier
-
Yes
Clock Sync
-
No
Serial Interfaces
-
-
Control Features
-
Soft Start
Operating Temperature
-
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Through Hole
Package / Case
-
18-DIP (0.300", 7.62mm)
Supplier Device Package
-
18-PDIP