UC2854J
UC2854J
Active
Description:  UC2854M HIGH POWER FACTOR PREREG
Manufacturer:  Texas Instruments
Datasheet:   UC2854J Datasheet
History Price: $16.90000
In Stock: 40000
UC2854J vs UC2846QG3
Part No
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Output Type
-
Transistor Driver
Function
-
Step-Up, Step-Up/Step-Down
Output Configuration
-
Positive
Topology
-
Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Number of Outputs
-
2
Output Phases
-
1
Voltage - Supply (Vcc/Vdd)
-
6.95V ~ 40V
Frequency - Switching
-
500kHz
Duty Cycle (Max)
-
50%
Synchronous Rectifier
-
Yes
Clock Sync
-
Yes
Serial Interfaces
-
-
Control Features
-
Current Limit, Enable, Frequency Control, Soft Start
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
20-LCC (J-Lead)
Supplier Device Package
-
20-PLCC (9x9)