Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Lighting, Ballast Controllers
/ Texas Instruments UC2871DW
UC2871DW
Obsolete
PMIC - Lighting, Ballast Controllers
Description:
IC FLRSCNT LAMP CTR 78KHZ 18SOIC
Manufacturer:
Texas Instruments
Datasheet:
UC2871DW Datasheet
History Price: $6.45000
In Stock: 24400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
UC2871DW vs UC2871QTR
Part No
UC2871DW
UC2871QTR
Category
PMIC - Lighting, Ballast Controllers
PMIC - Lighting, Ballast Controllers
Manufacturer
Texas Instruments
Unitrode Corp
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
Fluorescent Lamp Controller
Fluorescent Lamp Controller
Frequency
57kHz ~ 78kHz
57kHz ~ 78kHz
Voltage - Supply
4.5V ~ 20V
4.5V ~ 20V
Current - Supply
8 mA
-
Current - Output Source/Sink
-
500μA, 20mA
Dimming
No
No
Operating Temperature
-25 ℃ ~ 85 ℃
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
18-SOIC (0.295", 7.50mm Width)
20-LCC (J-Lead)
Supplier Device Package
18-SOIC
20-PLCC (9x9)