UC2871QTR
UC2871QTR
Active
Description:  0.1A, 78KHZ BIPOLAR, PQCC20
Manufacturer:  Unitrode Corp
Datasheet:   UC2871QTR Datasheet
History Price: $6.94000
In Stock: 40000
UC2871QTR vs UC2871DW
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Type
Fluorescent Lamp Controller
Fluorescent Lamp Controller
Frequency
57kHz ~ 78kHz
57kHz ~ 78kHz
Voltage - Supply
4.5V ~ 20V
4.5V ~ 20V
Current - Supply
-
8 mA
Current - Output Source/Sink
500μA, 20mA
-
Dimming
No
No
Operating Temperature
-25 ℃ ~ 85 ℃
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-LCC (J-Lead)
18-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-PLCC (9x9)
18-SOIC