UC2872DW
UC2872DW
Active
Description:  IC BALLAST CNTRL 78KHZ 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   UC2872DW Datasheet
History Price: $11.23000
In Stock: 6400
UC2872DW vs UC2871NG4
Series
-
-
Packaging
Tube
Tube
Status
Active
Obsolete
Type
Ballast Controller
Fluorescent Lamp Controller
Frequency
57kHz ~ 78kHz
57kHz ~ 78kHz
Voltage - Supply
4.5V ~ 24V
4.5V ~ 20V
Current - Supply
6 mA
8 mA
Current - Output Source/Sink
-
-
Dimming
No
No
Operating Temperature
-40 ℃ ~ 85 ℃
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.295", 7.50mm Width)
18-DIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
18-PDIP