Output Type
Transistor Driver
Transistor Driver
Function
Step-Up, Step-Up/Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Buck
Voltage - Supply (Vcc/Vdd)
8V ~ 40V
4.4V ~ 36V
Frequency - Switching
300kHz
Up to 300kHz
Duty Cycle (Max)
45%
100%
Synchronous Rectifier
No
Yes
Control Features
Current Limit, Enable, Frequency Control, Ramp
Soft Start
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.154", 3.90mm Width)
18-DIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
18-PDIP