UC3524DW
UC3524DW
Active
Description:  IC REG CTRLR MULT TOP 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   UC3524DW Datasheet
History Price: $1.76000
In Stock: 44400
UC3524DW vs UC3863DW
Part No
Series
-
-
Packaging
Bulk or Tube
Tube
Status
Active
Active
Output Type
Transistor Driver
Transistor Driver
Function
Step-Up, Step-Up/Step-Down
Step-Up/Step-Down
Output Configuration
Positive
Positive
Topology
Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Full-Bridge, Half-Bridge, Push-Pull
Number of Outputs
2
2
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
8V ~ 40V
7V ~ 22V
Frequency - Switching
300kHz
50kHz ~ 500kHz
Duty Cycle (Max)
45%
100%
Synchronous Rectifier
No
No
Clock Sync
No
No
Serial Interfaces
-
-
Control Features
Current Limit, Enable, Frequency Control, Ramp
Soft Start
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
16-SOIC