Output Type
Transistor Driver
Transistor Driver
Function
Step-Up, Step-Up/Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Buck
Voltage - Supply (Vcc/Vdd)
8V ~ 40V
10.3V ~ 20V
Frequency - Switching
300kHz
100kHz
Synchronous Rectifier
No
No
Control Features
Current Limit, Enable, Frequency Control, Ramp
Enable, Frequency Control
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-PDIP
16-SOIC