UC3705T-UN
UC3705T-UN
Active
Description:  BUFFER/INVERTER BASED MOSFET DRI
Manufacturer:  Unitrode Corp
Datasheet:   UC3705T-UN Datasheet
History Price: $4.67000
In Stock: 33200
UC3705T-UN vs UC3707DWTR
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Driven Configuration
Low-Side
Low-Side
Channel Type
Single
Independent
Number of Drivers
1
2
Gate Type
N-Channel MOSFET
N-Channel MOSFET
Voltage - Supply
5V ~ 40V
5V ~ 40V
Logic Voltage - VIL, VIH
0.8V, 2.2 V
0.8V, 2.2V
Current - Peak Output (Source, Sink)
1.5A, 1.5A
1.5A, 1.5A
Input Type
Inverting, Non-Inverting
Inverting, Non-Inverting
High Side Voltage - Max (Bootstrap)
-
-
Rise / Fall Time (Typ)
60ns, 60ns
40ns, 40ns
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-220-5
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
TO-220-5
16-SOIC