Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Gate Drivers
/ Unitrode Corp UC3705T-UN
UC3705T-UN
Active
PMIC - Gate Drivers
Description:
BUFFER/INVERTER BASED MOSFET DRI
Manufacturer:
Unitrode Corp
Datasheet:
UC3705T-UN Datasheet
History Price: $4.67000
In Stock: 33200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
UC3705T-UN vs UC3707N
Part No
UC3705T-UN
UC3707N
Category
PMIC - Gate Drivers
PMIC - Gate Drivers
Manufacturer
Unitrode Corp
Texas Instruments
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Driven Configuration
Low-Side
Low-Side
Channel Type
Single
Independent
Number of Drivers
1
2
Gate Type
N-Channel MOSFET
N-Channel MOSFET
Voltage - Supply
5V ~ 40V
5V ~ 40V
Logic Voltage - VIL, VIH
0.8V, 2.2 V
0.8V, 2.2V
Current - Peak Output (Source, Sink)
1.5A, 1.5A
1.5A, 1.5A
Input Type
Inverting, Non-Inverting
Inverting, Non-Inverting
High Side Voltage - Max (Bootstrap)
-
-
Rise / Fall Time (Typ)
60ns, 60ns
40ns, 40ns
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-5
16-DIP (0.300", 7.62mm)
Supplier Device Package
TO-220-5
16-PDIP