UC3705T-UN
UC3705T-UN
Active
Description:  BUFFER/INVERTER BASED MOSFET DRI
Manufacturer:  Unitrode Corp
Datasheet:   UC3705T-UN Datasheet
History Price: $4.67000
In Stock: 33200
UC3705T-UN vs UC3715DG4
Series
-
-
Packaging
Bulk
Tube
Status
Active
Discontinued
Driven Configuration
Low-Side
Low-Side
Channel Type
Single
Synchronous
Number of Drivers
1
2
Gate Type
N-Channel MOSFET
N-Channel, P-Channel MOSFET
Voltage - Supply
5V ~ 40V
7V ~ 20V
Logic Voltage - VIL, VIH
0.8V, 2.2 V
0.8V, 2V
Current - Peak Output (Source, Sink)
1.5A, 1.5A
500mA, 1A
Input Type
Inverting, Non-Inverting
Non-Inverting
High Side Voltage - Max (Bootstrap)
-
-
Rise / Fall Time (Typ)
60ns, 60ns
30ns, 25ns
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-220-5
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
TO-220-5
8-SOIC