UC3706J
UC3706J
Active
Description:  PUSH-PULL BASED MOSFET DRIVER
Manufacturer:  Texas Instruments
Datasheet:   UC3706J Datasheet
History Price: $13.24000
In Stock: 15200
UC3706J vs UC3706DW
Part No
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Driven Configuration
-
Low-Side
Channel Type
-
Independent
Number of Drivers
-
2
Gate Type
-
N-Channel MOSFET
Voltage - Supply
-
5V ~ 40V
Logic Voltage - VIL, VIH
-
0.8V, 2.2V
Current - Peak Output (Source, Sink)
-
1.5A, 1.5A
Input Type
-
Inverting, Non-Inverting
High Side Voltage - Max (Bootstrap)
-
-
Rise / Fall Time (Typ)
-
40ns, 30ns
Operating Temperature
-
0 ℃ ~ 70 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
-
16-SOIC