Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Gate Drivers
/ Texas Instruments UC3706J
UC3706J
Active
PMIC - Gate Drivers
Description:
PUSH-PULL BASED MOSFET DRIVER
Manufacturer:
Texas Instruments
Datasheet:
UC3706J Datasheet
History Price: $13.24000
In Stock: 15200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
UC3706J vs UC3706NG4
Part No
UC3706J
UC3706NG4
Category
PMIC - Gate Drivers
PMIC - Gate Drivers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Bulk
Tube
Status
Active
Discontinued
Driven Configuration
-
Low-Side
Channel Type
-
Independent
Number of Drivers
-
2
Gate Type
-
N-Channel MOSFET
Voltage - Supply
-
5V ~ 40V
Logic Voltage - VIL, VIH
-
0.8V, 2.2V
Current - Peak Output (Source, Sink)
-
1.5A, 1.5A
Input Type
-
Inverting, Non-Inverting
High Side Voltage - Max (Bootstrap)
-
-
Rise / Fall Time (Typ)
-
40ns, 30ns
Operating Temperature
-
0 ℃ ~ 70 ℃ (TA)
Mounting Type
-
Through Hole
Package / Case
-
16-DIP (0.300", 7.62mm)
Supplier Device Package
-
16-PDIP