UC3706J
UC3706J
Active
Description:  PUSH-PULL BASED MOSFET DRIVER
Manufacturer:  Texas Instruments
Datasheet:   UC3706J Datasheet
History Price: $13.24000
In Stock: 15200
UC3706J vs UC3710DWG4
Series
-
-
Packaging
Bulk
Tube
Status
Active
Discontinued
Driven Configuration
-
Low-Side
Channel Type
-
Single
Number of Drivers
-
1
Gate Type
-
IGBT, N-Channel MOSFET
Voltage - Supply
-
4.7V ~ 18V
Logic Voltage - VIL, VIH
-
0.8V, 2V
Current - Peak Output (Source, Sink)
-
6A, 6A
Input Type
-
Inverting, Non-Inverting
High Side Voltage - Max (Bootstrap)
-
-
Rise / Fall Time (Typ)
-
85ns, 85ns
Operating Temperature
-
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
-
Surface Mount
Package / Case
-
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
-
16-SOIC