Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Gate Drivers
/ Texas Instruments UC3707Q
UC3707Q
Obsolete
PMIC - Gate Drivers
Description:
IC GATE DRVR LOW-SIDE 20PLCC
Manufacturer:
Texas Instruments
Datasheet:
UC3707Q Datasheet
History Price: $4.40000
In Stock: 12800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
UC3707Q vs UC3707QG3
Part No
UC3707Q
UC3707QG3
Category
PMIC - Gate Drivers
PMIC - Gate Drivers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Driven Configuration
Low-Side
Low-Side
Channel Type
Independent
Independent
Number of Drivers
2
2
Gate Type
N-Channel MOSFET
N-Channel MOSFET
Voltage - Supply
5V ~ 40V
5V ~ 40V
Logic Voltage - VIL, VIH
0.8V, 2.2V
0.8V, 2.2V
Current - Peak Output (Source, Sink)
1.5A, 1.5A
1.5A, 1.5A
Input Type
Inverting, Non-Inverting
Inverting, Non-Inverting
High Side Voltage - Max (Bootstrap)
-
-
Rise / Fall Time (Typ)
40ns, 40ns
40ns, 40ns
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-LCC (J-Lead)
20-LCC (J-Lead)
Supplier Device Package
20-PLCC (9x9)
20-PLCC (9x9)