UC3707Q
UC3707Q
Obsolete
Description:  IC GATE DRVR LOW-SIDE 20PLCC
Manufacturer:  Texas Instruments
Datasheet:   UC3707Q Datasheet
History Price: $4.40000
In Stock: 12800
UC3707Q vs UC3710TG3
Part No
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Driven Configuration
Low-Side
Low-Side
Channel Type
Independent
Single
Number of Drivers
2
1
Gate Type
N-Channel MOSFET
IGBT, N-Channel MOSFET
Voltage - Supply
5V ~ 40V
4.7V ~ 18V
Logic Voltage - VIL, VIH
0.8V, 2.2V
0.8V, 2V
Current - Peak Output (Source, Sink)
1.5A, 1.5A
6A, 6A
Input Type
Inverting, Non-Inverting
Inverting, Non-Inverting
High Side Voltage - Max (Bootstrap)
-
-
Rise / Fall Time (Typ)
40ns, 40ns
85ns, 85ns
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Through Hole
Package / Case
20-LCC (J-Lead)
TO-220-5
Supplier Device Package
20-PLCC (9x9)
TO-220-5