UC3707QG3
UC3707QG3
Obsolete
Description:  IC GATE DRVR LOW-SIDE 20PLCC
Manufacturer:  Texas Instruments
Datasheet:   UC3707QG3 Datasheet
History Price: Obsolete
In Stock: 29200
UC3707QG3 vs UC3706J
Part No
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Driven Configuration
Low-Side
-
Channel Type
Independent
-
Number of Drivers
2
-
Gate Type
N-Channel MOSFET
-
Voltage - Supply
5V ~ 40V
-
Logic Voltage - VIL, VIH
0.8V, 2.2V
-
Current - Peak Output (Source, Sink)
1.5A, 1.5A
-
Input Type
Inverting, Non-Inverting
-
High Side Voltage - Max (Bootstrap)
-
-
Rise / Fall Time (Typ)
40ns, 40ns
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
20-LCC (J-Lead)
-
Supplier Device Package
20-PLCC (9x9)
-