UC3710DWTR
UC3710DWTR
Active
Description:  BUFFER/INVERTER MOSFET DRIVER
Manufacturer:  Texas Instruments
Datasheet:   UC3710DWTR Datasheet
History Price: $4.46000
In Stock: 8800
UC3710DWTR vs UC3709DW
Series
-
-
Packaging
Bulk
Bulk or Tube
Status
Active
Active
Driven Configuration
-
Low-Side
Channel Type
-
Independent
Number of Drivers
-
2
Gate Type
-
N-Channel, P-Channel MOSFET
Voltage - Supply
-
5V ~ 40V
Logic Voltage - VIL, VIH
-
0.8V, 2.2V
Current - Peak Output (Source, Sink)
-
1.5A, 1.5A
Input Type
-
Inverting
High Side Voltage - Max (Bootstrap)
-
-
Rise / Fall Time (Typ)
-
20ns, 20ns
Operating Temperature
-
0 ℃ ~ 70 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
-
16-SOIC