UC3710DWTR
UC3710DWTR
Active
Description:  BUFFER/INVERTER MOSFET DRIVER
Manufacturer:  Texas Instruments
Datasheet:   UC3710DWTR Datasheet
History Price: $4.46000
In Stock: 8800
UC3710DWTR vs UC3715DP
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Driven Configuration
-
Low-Side
Channel Type
-
Synchronous
Number of Drivers
-
2
Gate Type
-
N-Channel, P-Channel MOSFET
Voltage - Supply
-
7V ~ 20V
Logic Voltage - VIL, VIH
-
0.8V, 2V
Current - Peak Output (Source, Sink)
-
500mA, 1A
Input Type
-
Non-Inverting
High Side Voltage - Max (Bootstrap)
-
-
Rise / Fall Time (Typ)
-
30ns, 25ns
Operating Temperature
-
0 ℃ ~ 150 ℃ (TJ)
Mounting Type
-
Surface Mount
Package / Case
-
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
-
16-SOIC