UC3710N
UC3710N
Active
Description:  IC GATE DRVR LOW-SIDE 8DIP
Manufacturer:  Texas Instruments
Datasheet:   UC3710N Datasheet
History Price: $11.75000
In Stock: 25200
UC3710N vs UC3710T
Part No
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Driven Configuration
Low-Side
Low-Side
Channel Type
Single
Single
Number of Drivers
1
1
Gate Type
IGBT, N-Channel MOSFET
IGBT, N-Channel MOSFET
Voltage - Supply
4.7V ~ 18V
4.7V ~ 18V
Logic Voltage - VIL, VIH
0.8V, 2V
0.8V, 2V
Current - Peak Output (Source, Sink)
6A, 6A
6A, 6A
Input Type
Inverting, Non-Inverting
Inverting, Non-Inverting
High Side Voltage - Max (Bootstrap)
-
-
Rise / Fall Time (Typ)
85ns, 85ns
85ns, 85ns
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
TO-220-5
Supplier Device Package
8-PDIP
TO-220-5