UC3710T
UC3710T
Active
Description:  IC GATE DRVR LOW-SIDE TO220-5
Manufacturer:  Texas Instruments
Datasheet:   UC3710T Datasheet
History Price: $11.72000
In Stock: 8000
UC3710T vs UC3708DWTR
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Driven Configuration
Low-Side
Low-Side
Channel Type
Single
Independent
Number of Drivers
1
2
Gate Type
IGBT, N-Channel MOSFET
N-Channel, P-Channel MOSFET
Voltage - Supply
4.7V ~ 18V
5V ~ 35V
Logic Voltage - VIL, VIH
0.8V, 2V
0.8V, 2V
Current - Peak Output (Source, Sink)
6A, 6A
3A, 3A
Input Type
Inverting, Non-Inverting
Non-Inverting
High Side Voltage - Max (Bootstrap)
-
-
Rise / Fall Time (Typ)
85ns, 85ns
25ns, 25ns
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-220-5
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
TO-220-5
16-SOIC