UC3714DTR
UC3714DTR
Obsolete
Description:  IC GATE DRVR LOW-SIDE 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   UC3714DTR Datasheet
History Price: $1.08000
In Stock: 22800
UC3714DTR vs UC3708N
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Active
Driven Configuration
Low-Side
Low-Side
Channel Type
Synchronous
Independent
Number of Drivers
2
2
Gate Type
N-Channel, P-Channel MOSFET
N-Channel, P-Channel MOSFET
Voltage - Supply
7V ~ 20V
5V ~ 35V
Logic Voltage - VIL, VIH
0.8V, 2V
0.8V, 2V
Current - Peak Output (Source, Sink)
500mA, 1A
3A, 3A
Input Type
Non-Inverting
Non-Inverting
High Side Voltage - Max (Bootstrap)
-
-
Rise / Fall Time (Typ)
30ns, 25ns
25ns, 25ns
Operating Temperature
0 ℃ ~ 150 ℃ (TJ)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
8-PDIP