Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Gate Drivers
/ Texas Instruments UC3715DG4
UC3715DG4
Discontinued
PMIC - Gate Drivers
Description:
IC GATE DRVR LOW-SIDE 8SOIC
Manufacturer:
Texas Instruments
Datasheet:
UC3715DG4 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 38400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
UC3715DG4 vs UC3708NE
Part No
UC3715DG4
UC3708NE
Category
PMIC - Gate Drivers
PMIC - Gate Drivers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tube
Tube
Status
Discontinued
Active
Driven Configuration
Low-Side
Low-Side
Channel Type
Synchronous
Independent
Number of Drivers
2
2
Gate Type
N-Channel, P-Channel MOSFET
N-Channel, P-Channel MOSFET
Voltage - Supply
7V ~ 20V
5V ~ 35V
Logic Voltage - VIL, VIH
0.8V, 2V
0.8V, 2V
Current - Peak Output (Source, Sink)
500mA, 1A
3A, 3A
Input Type
Non-Inverting
Non-Inverting
High Side Voltage - Max (Bootstrap)
-
-
Rise / Fall Time (Typ)
30ns, 25ns
25ns, 25ns
Operating Temperature
0 ℃ ~ 150 ℃ (TJ)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
16-PDIP