UC3715N
UC3715N
Obsolete
Description:  IC GATE DRVR LOW-SIDE 8DIP
Manufacturer:  Texas Instruments
Datasheet:   UC3715N Datasheet
History Price: $1.36000
In Stock: 20400
UC3715N vs UC3707DWTR
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Driven Configuration
Low-Side
Low-Side
Channel Type
Synchronous
Independent
Number of Drivers
2
2
Gate Type
N-Channel, P-Channel MOSFET
N-Channel MOSFET
Voltage - Supply
7V ~ 20V
5V ~ 40V
Logic Voltage - VIL, VIH
0.8V, 2V
0.8V, 2.2V
Current - Peak Output (Source, Sink)
500mA, 1A
1.5A, 1.5A
Input Type
Non-Inverting
Inverting, Non-Inverting
High Side Voltage - Max (Bootstrap)
-
-
Rise / Fall Time (Typ)
30ns, 25ns
40ns, 40ns
Operating Temperature
0 ℃ ~ 150 ℃ (TJ)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
8-PDIP
16-SOIC