UC3715N
UC3715N
Obsolete
Description:  IC GATE DRVR LOW-SIDE 8DIP
Manufacturer:  Texas Instruments
Datasheet:   UC3715N Datasheet
History Price: $1.36000
In Stock: 20400
UC3715N vs UC3710T
Part No
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Driven Configuration
Low-Side
Low-Side
Channel Type
Synchronous
Single
Number of Drivers
2
1
Gate Type
N-Channel, P-Channel MOSFET
IGBT, N-Channel MOSFET
Voltage - Supply
7V ~ 20V
4.7V ~ 18V
Logic Voltage - VIL, VIH
0.8V, 2V
0.8V, 2V
Current - Peak Output (Source, Sink)
500mA, 1A
6A, 6A
Input Type
Non-Inverting
Inverting, Non-Inverting
High Side Voltage - Max (Bootstrap)
-
-
Rise / Fall Time (Typ)
30ns, 25ns
85ns, 85ns
Operating Temperature
0 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
TO-220-5
Supplier Device Package
8-PDIP
TO-220-5