Output Type
Transistor Driver
Transistor Driver
Function
Step-Up, Step-Down, Step-Up/Step-Down
Step-Down
Output Configuration
Positive, Isolation Capable
Positive
Topology
Boost, Buck, Buck-Boost, Flyback, Forward
Buck
Voltage - Supply (Vcc/Vdd)
12V ~ 28V
4.4V ~ 36V
Frequency - Switching
Up to 500kHz
Up to 300kHz
Duty Cycle (Max)
97%
100%
Synchronous Rectifier
No
Yes
Control Features
Frequency Control
Soft Start
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
14-SOIC (0.154", 3.90mm Width)
18-DIP (0.300", 7.62mm)
Supplier Device Package
14-SOIC
18-PDIP