Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ Texas Instruments UC3863DW
UC3863DW
Active
PMIC - DC DC Switching Controllers
Description:
IC REG CTRLR MULT TOP 16SOIC
Manufacturer:
Texas Instruments
Datasheet:
UC3863DW Datasheet
History Price: $6.97000
In Stock: 46000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
UC3863DW vs UC3870DW-2
Part No
UC3863DW
UC3870DW-2
Category
PMIC - DC DC Switching Controllers
PMIC - DC DC Switching Controllers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Output Type
Transistor Driver
-
Function
Step-Up/Step-Down
-
Output Configuration
Positive
-
Topology
Full-Bridge, Half-Bridge, Push-Pull
-
Number of Outputs
2
-
Output Phases
1
-
Voltage - Supply (Vcc/Vdd)
7V ~ 22V
-
Frequency - Switching
50kHz ~ 500kHz
-
Duty Cycle (Max)
100%
-
Synchronous Rectifier
No
-
Clock Sync
No
-
Serial Interfaces
-
-
Control Features
Soft Start
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
16-SOIC (0.295", 7.50mm Width)
-
Supplier Device Package
16-SOIC
-