Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ Texas Instruments UC3863DWTR
UC3863DWTR
Obsolete
PMIC - DC DC Switching Controllers
Description:
IC REG CTRLR MULT TOP 16SOIC
Manufacturer:
Texas Instruments
Datasheet:
UC3863DWTR Datasheet
History Price: $2.74000
In Stock: 28800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
UC3863DWTR vs UC3867DW
Part No
UC3863DWTR
UC3867DW
Category
PMIC - DC DC Switching Controllers
PMIC - DC DC Switching Controllers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tape & Reel (TR)
Bulk or Tube
Status
Obsolete
Active
Output Type
Transistor Driver
Transistor Driver
Function
Step-Up/Step-Down
Step-Up/Step-Down
Output Configuration
Positive
Positive
Topology
Full-Bridge, Half-Bridge, Push-Pull
Full-Bridge, Half-Bridge, Push-Pull
Number of Outputs
2
2
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
7V ~ 22V
7V ~ 22V
Frequency - Switching
50kHz ~ 500kHz
50kHz ~ 500kHz
Duty Cycle (Max)
100%
100%
Synchronous Rectifier
No
No
Clock Sync
No
No
Serial Interfaces
-
-
Control Features
Soft Start
Soft Start
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
16-SOIC