Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ Texas Instruments UC3864N
UC3864N
Obsolete
PMIC - DC DC Switching Controllers
Description:
IC REG CTRLR MULT TOPOLOGY 16DIP
Manufacturer:
Texas Instruments
Datasheet:
UC3864N Datasheet
History Price: $3.41000
In Stock: 27200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
UC3864N vs UC3866N
Part No
UC3864N
UC3866N
Category
PMIC - DC DC Switching Controllers
PMIC - DC DC Switching Controllers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Output Type
Transistor Driver
-
Function
Step-Up/Step-Down
-
Output Configuration
Positive
-
Topology
Full-Bridge, Half-Bridge, Push-Pull
-
Number of Outputs
2
-
Output Phases
1
-
Voltage - Supply (Vcc/Vdd)
7V ~ 22V
-
Frequency - Switching
50kHz ~ 500kHz
-
Duty Cycle (Max)
100%
-
Synchronous Rectifier
No
-
Clock Sync
No
-
Serial Interfaces
-
-
Control Features
Soft Start
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-
Mounting Type
Through Hole
-
Package / Case
16-DIP (0.300", 7.62mm)
-
Supplier Device Package
16-PDIP
-