UC3871Q
UC3871Q
Obsolete
Description:  IC FLRSCNT LAMP CTR 78KHZ 20PLCC
Manufacturer:  Texas Instruments
Datasheet:   UC3871Q Datasheet
History Price: Obsolete
In Stock: 19600
UC3871Q vs UC3872MG4
Part No
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Discontinued
Type
Fluorescent Lamp Controller
Ballast Controller
Frequency
57kHz ~ 78kHz
57kHz ~ 78kHz
Voltage - Supply
4.5V ~ 20V
4.5V ~ 24V
Current - Supply
8 mA
6 mA
Current - Output Source/Sink
-
-
Dimming
No
No
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-LCC (J-Lead)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
20-PLCC (9x9)
16-SSOP