UC3874N-2
UC3874N-2
Obsolete
Description:  IC REG CTRLR BUCK 18DIP
Manufacturer:  Texas Instruments
Datasheet:   UC3874N-2 Datasheet
History Price: $6.84000
In Stock: 39600
UC3874N-2 vs UC3847N
Part No
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Output Type
Transistor Driver
Transistor Driver
Function
Step-Down
Step-Up, Step-Up/Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Boost, Flyback, Forward Converter, Half-Bridge, Push-Pull
Number of Outputs
1
2
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
4.4V ~ 36V
6.95V ~ 40V
Frequency - Switching
Up to 300kHz
500kHz
Duty Cycle (Max)
100%
50%
Synchronous Rectifier
Yes
Yes
Clock Sync
No
Yes
Serial Interfaces
-
-
Control Features
Soft Start
Current Limit, Enable, Frequency Control, Soft Start
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
18-DIP (0.300", 7.62mm)
16-DIP (0.300", 7.62mm)
Supplier Device Package
18-PDIP
16-PDIP