Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ Texas Instruments UC3879DWG4
UC3879DWG4
Discontinued
PMIC - DC DC Switching Controllers
Description:
IC REG CTRLR HALF-BRIDGE 20SOIC
Manufacturer:
Texas Instruments
Datasheet:
UC3879DWG4 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 3600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
UC3879DWG4 vs UC3879DW
Part No
UC3879DWG4
UC3879DW
Category
PMIC - DC DC Switching Controllers
PMIC - DC DC Switching Controllers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tube
Bulk or Tube
Status
Discontinued
Active
Output Type
Transistor Driver
Transistor Driver
Function
Step-Up/Step-Down
Step-Up/Step-Down
Output Configuration
Positive
Positive
Topology
Half-Bridge
Half-Bridge
Number of Outputs
4
4
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
9V ~ 20V
9V ~ 20V
Frequency - Switching
Up to 300kHz
Up to 300kHz
Duty Cycle (Max)
50%
50%
Synchronous Rectifier
Yes
Yes
Clock Sync
Yes
Yes
Serial Interfaces
-
-
Control Features
Frequency Control, Ramp, Soft Start
Frequency Control, Ramp, Soft Start
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SOIC
20-SOIC