Output Type
Transistor Driver
Transistor Driver
Function
Step-Down
Step-Up, Step-Up/Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Boost, Flyback, Forward Converter, Half-Bridge, Push-Pull
Voltage - Supply (Vcc/Vdd)
10.3V ~ 20V
6.95V ~ 40V
Frequency - Switching
100kHz
500kHz
Synchronous Rectifier
No
Yes
Control Features
Enable, Frequency Control
Current Limit, Enable, Frequency Control, Soft Start
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
16-PDIP