UC3886DTR
UC3886DTR
Active
Description:  SWITCHING CONTROLLER
Manufacturer:  Texas Instruments
Datasheet:   UC3886DTR Datasheet
History Price: $1.37000
In Stock: 35600
UC3886DTR vs UC3863DWTRG4
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Output Type
-
Transistor Driver
Function
-
Step-Up/Step-Down
Output Configuration
-
Positive
Topology
-
Full-Bridge, Half-Bridge, Push-Pull
Number of Outputs
-
2
Output Phases
-
1
Voltage - Supply (Vcc/Vdd)
-
7V ~ 22V
Frequency - Switching
-
50kHz ~ 500kHz
Duty Cycle (Max)
-
100%
Synchronous Rectifier
-
No
Clock Sync
-
No
Serial Interfaces
-
-
Control Features
-
Soft Start
Operating Temperature
-
0 ℃ ~ 70 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
-
16-SOIC