UC3906QTR
UC3906QTR
Discontinued
Description:  IC BATT CHG LEAD ACID 20PLCC
Manufacturer:  Texas Instruments
Datasheet:   UC3906QTR Datasheet
History Price: $3.67000
In Stock: 35600
UC3906QTR vs UC3909N
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Discontinued
Obsolete
Battery Chemistry
Lead Acid
Lead Acid
Number of Cells
-
-
Current - Charging
-
Constant - Programmable
Programmable Features
Current
-
Fault Protection
-
-
Charge Current - Max
-
-
Battery Pack Voltage
-
-
Voltage - Supply (Max)
40V
40V
Interface
-
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
20-LCC (J-Lead)
20-DIP (0.300", 7.62mm)
Supplier Device Package
20-PLCC (9x9)
20-PDIP