Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Battery Chargers
/ Texas Instruments UC3909DWTR
UC3909DWTR
Obsolete
PMIC - Battery Chargers
Description:
IC BATT CHG LEAD ACID 20SOIC
Manufacturer:
Texas Instruments
Datasheet:
UC3909DWTR Datasheet
History Price: Obsolete
In Stock: 1200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
UC3909DWTR vs UC3909Q
Part No
UC3909DWTR
UC3909Q
Category
PMIC - Battery Chargers
PMIC - Battery Chargers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Battery Chemistry
Lead Acid
Lead Acid
Number of Cells
-
-
Current - Charging
Constant - Programmable
Constant - Programmable
Programmable Features
-
-
Fault Protection
-
-
Charge Current - Max
-
-
Battery Pack Voltage
-
-
Voltage - Supply (Max)
40V
40V
Interface
-
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
28-LCC (J-Lead)
Supplier Device Package
20-SOIC
28-PLCC (11.51x11.51)