UCC1803J883B
UCC1803J883B
Active
Description:  UCC1803 LOW-POWER BICMOS CURRENT
Manufacturer:  Texas Instruments
History Price: Active
In Stock: 13600
UCC1803J883B vs UCC38C43DR
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Output Type
Transistor Driver
Transistor Driver
Function
Step-Up/Step-Down
Step-Up, Step-Up/Step-Down
Output Configuration
Positive
Positive
Topology
Flyback
Boost, Flyback, Forward Converter
Number of Outputs
1
1
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
3.6V ~ 12V
7.6V ~ 18V
Frequency - Switching
31kHz
Up to 1MHz
Duty Cycle (Max)
99%
96%
Synchronous Rectifier
No
No
Clock Sync
No
No
Serial Interfaces
-
-
Control Features
-
Frequency Control
Operating Temperature
-55 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃ (TJ)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-CDIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-CDIP
8-SOIC