Packaging
Bulk
Tape & Reel (TR)
Output Type
PWM
Transistor Driver
Function
Step-Up/Step-Down
Step-Up, Step-Up/Step-Down
Output Configuration
Positive, Isolation Capable
Positive
Topology
Flyback
Boost, Flyback, Forward Converter
Voltage - Supply (Vcc/Vdd)
8V ~ 14.5V
7.6V ~ 18V
Frequency - Switching
10Hz ~ 10kHz
Up to 1MHz
Synchronous Rectifier
Yes
No
Control Features
Current Limit, Enable, Frequency Control
Frequency Control
Operating Temperature
-55 ℃ ~ 125 ℃ (TJ)
0 ℃ ~ 70 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-CLCC
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
20-LCCC (8.89x8.89)
8-SOIC