UCC1806L883B
UCC1806L883B
Active
Description:  UCC1806 LOW POWER, DUAL OUTPUT,
Manufacturer:  Texas Instruments
History Price: Active
In Stock: 27600
UCC1806L883B vs UCC38C44DG4
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Output Type
PWM
Transistor Driver
Function
Step-Up/Step-Down
Step-Up, Step-Up/Step-Down
Output Configuration
Positive, Isolation Capable
Positive
Topology
Flyback
Boost, Flyback, Forward Converter
Number of Outputs
2
1
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
8V ~ 14.5V
9V ~ 18V
Frequency - Switching
10Hz ~ 10kHz
Up to 1MHz
Duty Cycle (Max)
50%
48%
Synchronous Rectifier
Yes
No
Clock Sync
Yes
No
Serial Interfaces
-
-
Control Features
Current Limit, Enable, Frequency Control
Frequency Control
Operating Temperature
-55 ℃ ~ 125 ℃ (TJ)
0 ℃ ~ 70 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-CLCC
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
20-LCCC (8.89x8.89)
8-SOIC