UCC2305TDWRQ1
UCC2305TDWRQ1
Active
Description:  IC HID LAMP CNTRL 120KHZ 28SOIC
Manufacturer:  Texas Instruments
History Price: $16.63800
In Stock: 49200
UCC2305TDWRQ1 vs UCC2973PW
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Bulk or Tube
Status
Active
Active
Type
HID Lamp Controller
CCFL Controller
Frequency
80kHz ~ 120kHz
80kHz ~ 160kHz
Voltage - Supply
5V ~ 18V
4.5V ~ 20V
Current - Supply
100 μA
7 mA
Current - Output Source/Sink
-
-
Dimming
No
No
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-SOIC
8-TSSOP