UCC24624DR
UCC24624DR
Active
Description:  PWR MGMT MOSFET/PWR DRIVER
Manufacturer:  Texas Instruments
Datasheet:   UCC24624DR Datasheet
History Price: $2.17000
In Stock: 800
UCC24624DR vs UCC37322DGNR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Driven Configuration
Low-Side
Low-Side
Channel Type
Independent
Single
Number of Drivers
2
1
Gate Type
N-Channel MOSFET
N-Channel, P-Channel MOSFET
Voltage - Supply
4.25V ~ 26V
4V ~ 15V
Logic Voltage - VIL, VIH
-
1.1V, 2.7V
Current - Peak Output (Source, Sink)
1.5A, 4A
9A, 9A
Input Type
Non-Inverting
Non-Inverting
High Side Voltage - Max (Bootstrap)
-
-
Rise / Fall Time (Typ)
23ns, 19ns
20ns, 20ns
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package
8-SOIC
8-HVSSOP