Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Gate Drivers
/ Texas Instruments UCC24624DR
UCC24624DR
Active
PMIC - Gate Drivers
Description:
PWR MGMT MOSFET/PWR DRIVER
Manufacturer:
Texas Instruments
Datasheet:
UCC24624DR Datasheet
History Price: $2.17000
In Stock: 800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
UCC24624DR vs UCC3776N
Part No
UCC24624DR
UCC3776N
Category
PMIC - Gate Drivers
PMIC - Gate Drivers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Driven Configuration
Low-Side
-
Channel Type
Independent
-
Number of Drivers
2
-
Gate Type
N-Channel MOSFET
-
Voltage - Supply
4.25V ~ 26V
-
Logic Voltage - VIL, VIH
-
-
Current - Peak Output (Source, Sink)
1.5A, 4A
-
Input Type
Non-Inverting
-
High Side Voltage - Max (Bootstrap)
-
-
Rise / Fall Time (Typ)
23ns, 19ns
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-
Mounting Type
Surface Mount
-
Package / Case
8-SOIC (0.154", 3.90mm Width)
-
Supplier Device Package
8-SOIC
-