UCC2541PWP
UCC2541PWP
Not For New Designs
Description:  IC REG CTRLR BUCK 20HTSSOP
Manufacturer:  Texas Instruments
Datasheet:   UCC2541PWP Datasheet
History Price: $2.63000
In Stock: 26000
UCC2541PWP vs UCC38C44DG4
Series
-
-
Packaging
Bulk or Tube
Tube
Status
Not For New Designs
Obsolete
Output Type
Transistor Driver
Transistor Driver
Function
Step-Down
Step-Up, Step-Up/Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Boost, Flyback, Forward Converter
Number of Outputs
1
1
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
8.5V ~ 35V
9V ~ 18V
Frequency - Switching
300kHz
Up to 1MHz
Duty Cycle (Max)
-
48%
Synchronous Rectifier
Yes
No
Clock Sync
Yes
No
Serial Interfaces
-
-
Control Features
Enable, Ramp, Reset, Soft Start, Tracking
Frequency Control
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
0 ℃ ~ 70 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-PowerTSSOP (0.173", 4.40mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
20-HTSSOP
8-SOIC