UCC2541PWP
UCC2541PWP
Not For New Designs
Description:  IC REG CTRLR BUCK 20HTSSOP
Manufacturer:  Texas Instruments
Datasheet:   UCC2541PWP Datasheet
History Price: $2.63000
In Stock: 26000
UCC2541PWP vs UCC38C44DGK/1
Series
-
-
Packaging
Bulk or Tube
Bulk
Status
Not For New Designs
Active
Output Type
Transistor Driver
-
Function
Step-Down
-
Output Configuration
Positive
-
Topology
Buck
-
Number of Outputs
1
-
Output Phases
1
-
Voltage - Supply (Vcc/Vdd)
8.5V ~ 35V
-
Frequency - Switching
300kHz
-
Duty Cycle (Max)
-
-
Synchronous Rectifier
Yes
-
Clock Sync
Yes
-
Serial Interfaces
-
-
Control Features
Enable, Ramp, Reset, Soft Start, Tracking
-
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
20-PowerTSSOP (0.173", 4.40mm Width)
-
Supplier Device Package
20-HTSSOP
-