UCC2541PWPG4
UCC2541PWPG4
Obsolete
Description:  IC REG CTRLR BUCK 20HTSSOP
Manufacturer:  Texas Instruments
History Price: Obsolete
In Stock: 8800
UCC2541PWPG4 vs UCC39422N
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Output Type
Transistor Driver
Transistor Driver
Function
Step-Down
Step-Up, Step-Up/Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Boost, Flyback, SEPIC
Number of Outputs
1
1
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
8.5V ~ 35V
1.8V ~ 8V
Frequency - Switching
300kHz
150kHz ~ 1.2MHz
Duty Cycle (Max)
-
88%
Synchronous Rectifier
Yes
Yes
Clock Sync
Yes
Yes
Serial Interfaces
-
-
Control Features
Enable, Ramp, Reset, Soft Start, Tracking
Enable, Frequency Control, Low Battery, Reset
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
20-PowerTSSOP (0.173", 4.40mm Width)
20-DIP (0.300", 7.62mm)
Supplier Device Package
20-HTSSOP
20-PDIP