UCC25701D
UCC25701D
Active
Description:  IC OFFLINE SW MULT TOP 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   UCC25701D Datasheet
History Price: $6.07000
In Stock: 3200
UCC25701D vs UCC3888DG4
Series
-
-
Packaging
Bulk or Tube
Tube
Status
Active
Obsolete
Output Isolation
Isolated
Non-Isolated
Internal Switch(s)
No
No
Voltage - Breakdown
-
-
Topology
Boost, Flyback, Forward
Flyback
Voltage - Start Up
13 V
8.4 V
Voltage - Supply (Vcc/Vdd)
9V ~ 15V
6V ~ 9.3V
Duty Cycle
99%
7.6%
Frequency - Switching
700kHz
-
Power (Watts)
-
-
Fault Protection
Current Limiting
Short Circuit
Control Features
Soft Start, Sync
-
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
0 ℃ ~ 70 ℃ (TA)
Package / Case
14-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
8-SOIC
Mounting Type
Surface Mount
Surface Mount