UCC25701N
UCC25701N
Active
Description:  IC OFFLINE SWITCH MULT TOP 14DIP
Manufacturer:  Texas Instruments
Datasheet:   UCC25701N Datasheet
History Price: $11.53000
In Stock: 2400
UCC25701N vs UCC3889DG4
Series
-
-
Packaging
Tube
Tube
Status
Active
Discontinued
Output Isolation
Isolated
Non-Isolated
Internal Switch(s)
No
No
Voltage - Breakdown
-
-
Topology
Boost, Flyback, Forward
Flyback
Voltage - Start Up
13 V
8.4 V
Voltage - Supply (Vcc/Vdd)
9V ~ 15V
6.3V ~ 9.3V
Duty Cycle
99%
-
Frequency - Switching
700kHz
-
Power (Watts)
-
-
Fault Protection
Current Limiting
Short Circuit
Control Features
Soft Start, Sync
-
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
0 ℃ ~ 70 ℃ (TA)
Package / Case
14-DIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-PDIP
8-SOIC
Mounting Type
Through Hole
Surface Mount