UCC25701PW
UCC25701PW
Active
Description:  IC OFFLINE SW MULT TOP 14TSSOP
Manufacturer:  Texas Instruments
Datasheet:   UCC25701PW Datasheet
History Price: $6.17000
In Stock: 18000
UCC25701PW vs UCC3809N-2
Series
-
-
Packaging
Bulk or Tube
Bulk or Tube
Status
Active
Obsolete
Output Isolation
Isolated
Isolated
Internal Switch(s)
No
No
Voltage - Breakdown
-
-
Topology
Boost, Flyback, Forward
Boost, Buck, Flyback, Forward
Voltage - Start Up
13 V
15 V
Voltage - Supply (Vcc/Vdd)
9V ~ 15V
8V ~ 19V
Duty Cycle
99%
70%
Frequency - Switching
700kHz
1MHz
Power (Watts)
-
-
Fault Protection
Current Limiting
-
Control Features
Soft Start, Sync
Frequency Control, Soft Start
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Package / Case
14-TSSOP (0.173", 4.40mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
14-TSSOP
8-PDIP
Mounting Type
Surface Mount
Through Hole